Universal Cutting Tools, Inc. High Speed Drill 220HD-GP-17/64 220HD-GP-17/64

Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (12 pieces)
Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220HD-GP-17/64 - 220HD-GP-17/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220HD-GP-17/64
220HD-GP-17/64
High Speed Drill 220HD-GP-17/64 220HD-GP-17/64
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (12 pieces)

Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220HD-GP-17/64
Product Name High Speed Drill 220HD-GP-17/64
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010127 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details