Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 220B-27/64 |
| Product Name | High Speed Drill 220B-27/64 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Jobber |
| Designation | 27/64" |
| Diameter | 0.422 inch (10.7 mm) |