Universal Cutting Tools, Inc. High Speed Drill 220-GP-5/16 220-GP-5/16

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-GP-5/16 - 220-GP-5/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-GP-5/16
220-GP-5/16
High Speed Drill 220-GP-5/16 220-GP-5/16
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-GP-5/16
Product Name High Speed Drill 220-GP-5/16
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 5/16"
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.075 inch (1.9 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010633 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details