Universal Cutting Tools, Inc. High Speed Drill 220-GP-21/64 220-GP-21/64

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-GP-21/64 - 220-GP-21/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-GP-21/64
220-GP-21/64
High Speed Drill 220-GP-21/64 220-GP-21/64
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-GP-21/64
Product Name High Speed Drill 220-GP-21/64
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 21/64"
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.043 inch (1.1 mm)
OAL 1.42 inch (36 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Masonry Bit - 48-20-7400 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details