Universal Cutting Tools, Inc. Taper Shank Drill 201SSC-1-9/16 201SSC-1-9/16

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 201SSC-1-9/16 - 201SSC-1-9/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 201SSC-1-9/16
201SSC-1-9/16
Taper Shank Drill 201SSC-1-9/16 201SSC-1-9/16
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 201SSC-1-9/16
Product Name Taper Shank Drill 201SSC-1-9/16
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 1-9/16"
Diameter 1.562 inch (39.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
1/8
Specs
Product Drill
View Details
Right-Hand Cobalt Micro-Drill - MD-078 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details