Universal Cutting Tools, Inc. Taper Shank Drill 201SSC-1-1/8 201SSC-1-1/8

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 201SSC-1-1/8 - 201SSC-1-1/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 201SSC-1-1/8
201SSC-1-1/8
Taper Shank Drill 201SSC-1-1/8 201SSC-1-1/8
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 201SSC-1-1/8
Product Name Taper Shank Drill 201SSC-1-1/8
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 1-1/8"
Diameter 1.125 inch (28.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hole Saw - 31512 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/4 X 1/4 X 1-1/4 X 4 - 2FL RH CARBIDE - 0224T00412504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details