Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 200C-1-3/8 |
| Product Name | Taper Shank Drill 200C-1-3/8 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Taper Drill |
| Designation | 1-3/8" |
| Diameter | 1.375 inch (34.9 mm) |