Universal Cutting Tools, Inc. Slow Spiral Tap 146K-B 7/16-20 146K-7/16-20-B

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-B 7/16-20 - 146K-7/16-20-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-B 7/16-20
146K-7/16-20-B
Slow Spiral Tap 146K-B 7/16-20 146K-7/16-20-B
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-7/16-20-B
Product Name Slow Spiral Tap 146K-B 7/16-20
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5089840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plug
Chamfer Type Plug Tap
Nominal ISO Size M3.5
View Details
1-64 Hand Taps Machine Screw Sizes - 10112 - R/N Reiff & Nestor Company
Specs
Chamfer Type Plug Tap
Nominal SAE Size # 1
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
Hand Tap 100K-P 1/4-28 - 100K-1/4-28-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1/4"
View Details