Universal Cutting Tools, Inc. Slow Spiral Tap 146K-B 7/16-14 146K-7/16-14-B

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-B 7/16-14 - 146K-7/16-14-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-B 7/16-14
146K-7/16-14-B
Slow Spiral Tap 146K-B 7/16-14 146K-7/16-14-B
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-7/16-14-B
Product Name Slow Spiral Tap 146K-B 7/16-14
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 499273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Fluted Tap; Spiral flute
Nominal ISO Size M3
Thread Form Metric
View Details
Hand Tap 105K-7/16-20 - 105K-7/16-20 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 7/16"
View Details
M4x0.7 Bottom Lead machine Nut Tap - T10859MP - Wiseman Threading Tools Ltd.
Specs
Type Nut Tap
Chamfer Type Bottoming Tap
Nominal ISO Size M4
View Details