Universal Cutting Tools, Inc. Slow Spiral Tap 146K-B 6-32 146K-6-32-B

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-B 6-32 - 146K-6-32-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-B 6-32
146K-6-32-B
Slow Spiral Tap 146K-B 6-32 146K-6-32-B
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-6-32-B
Product Name Slow Spiral Tap 146K-B 6-32
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 455986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Point Tap; Spiral point
Thread Form Ba
Overall Length 2.28 inch (58 mm)
View Details
Taper Pipe Tap 110-3/4 - 110-3/4 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Pipe Tap (Taper)
Nominal SAE Size 3/4"
Thread Length 1.38 inch (34.92 mm)
View Details
M4x0.7 Bottom Lead Tap - T10852P - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M4
Thread Form M
View Details