Universal Cutting Tools, Inc. Slow Spiral Tap 146K-P 5/8-18 146K-5/8-18-P

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-P 5/8-18 - 146K-5/8-18-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-P 5/8-18
146K-5/8-18-P
Slow Spiral Tap 146K-P 5/8-18 146K-5/8-18-P
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-5/8-18-P
Product Name Slow Spiral Tap 146K-P 5/8-18
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 455902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Point Tap; Spiral point
Nominal ISO Size M3
Thread Form Metric
View Details
Hand Tap 100K-B 1/2-20 - 100K-1/2-20-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size 1/2"
View Details
M6x1 DIN376 Spiral Point Tap - T03206SP - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M6
Thread Form M
View Details