Universal Cutting Tools, Inc. Slow Spiral Tap 146K-P 5/8-11 146K-5/8-11-P

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-P 5/8-11 - 146K-5/8-11-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-P 5/8-11
146K-5/8-11-P
Slow Spiral Tap 146K-P 5/8-11 146K-5/8-11-P
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-5/8-11-P
Product Name Slow Spiral Tap 146K-P 5/8-11
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 2.6 inch (66 mm)
View Details
Hand Tap 100OS-7/8-14 - 100OS-7/8-14 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 7/8"
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
M8x1 Spiral Point Tap - T11856SP - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M8
Thread Form M
View Details