Universal Cutting Tools, Inc. Slow Spiral Tap 146K-B 5-40 146K-5-40-B

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-B 5-40 - 146K-5-40-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-B 5-40
146K-5-40-B
Slow Spiral Tap 146K-B 5-40 146K-5-40-B
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-5-40-B
Product Name Slow Spiral Tap 146K-B 5-40
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications MF12
Thread Form Metric Fine
Overall Length 3.31 inch (84 mm)
View Details
Hand Tap 105OS-1/2-20 - 105OS-1/2-20 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1/2"
View Details
Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M3
Thread Form M
View Details