Universal Cutting Tools, Inc. Slow Spiral Tap 146K-B 4-40 146K-4-40-B

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-B 4-40 - 146K-4-40-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-B 4-40
146K-4-40-B
Slow Spiral Tap 146K-B 4-40 146K-4-40-B
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-4-40-B
Product Name Slow Spiral Tap 146K-B 4-40
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications 1 in
Thread Form BSPT; BSP
Overall Length 3.94 inch (100 mm)
View Details
Taper Pipe Tap 110-2 - 110-2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Pipe Tap (Taper)
Nominal SAE Size 2"
Thread Length 1.75 inch (44.45 mm)
View Details
M8x0.5 Taper Lead Tap - T11754T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M8
Thread Form M
View Details