Universal Cutting Tools, Inc. Slow Spiral Tap 146K-B 3/4-16 146K-3/4-16-B

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-B 3/4-16 - 146K-3/4-16-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-B 3/4-16
146K-3/4-16-B
Slow Spiral Tap 146K-B 3/4-16 146K-3/4-16-B
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-3/4-16-B
Product Name Slow Spiral Tap 146K-B 3/4-16
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 2.28 inch (58 mm)
View Details
Hand Tap 105-7/16-14 - 105-7/16-14 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 7/16"
View Details
3/8-16 High Speed Steel Combined Taps And Drills - 16156 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size 3/8"
Overall Length 3.38 inch (85.72 mm)
View Details