Universal Cutting Tools, Inc. Slow Spiral Tap 146K-P 10-32 146K-10-32-P

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-P 10-32 - 146K-10-32-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-P 10-32
146K-10-32-P
Slow Spiral Tap 146K-P 10-32 146K-10-32-P
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-10-32-P
Product Name Slow Spiral Tap 146K-P 10-32
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute, plug
Chamfer Type Plug Tap
Nominal ISO Size M3.5
View Details
Hand Tap 100K-T 10-24 - 100K-10-24-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size # 10
View Details
M4x0.7 Left Hand Spiral Point Tap - T10856SPLH - Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M4
Thread Form M
View Details