Universal Cutting Tools, Inc. Slow Spiral Tap 146K-B 10-24 146K-10-24-B

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-B 10-24 - 146K-10-24-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-B 10-24
146K-10-24-B
Slow Spiral Tap 146K-B 10-24 146K-10-24-B
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-10-24-B
Product Name Slow Spiral Tap 146K-B 10-24
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Nominal SAE Size 3/8"
Thread Form BSPF
View Details
Hand Tap 100K-P 4-40 - 100K-4-40-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 4
View Details
M3.5x0.6 Tap Set - T10751X - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Set Tap
Nominal ISO Size M3.5
Thread Form M
View Details