Universal Cutting Tools, Inc. Fast Spiral Tap 145K-P 8-32 145K-8-32-P

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-P 8-32 - 145K-8-32-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-P 8-32
145K-8-32-P
Fast Spiral Tap 145K-P 8-32 145K-8-32-P
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-8-32-P
Product Name Fast Spiral Tap 145K-P 8-32
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M10
Thread Form Metric
Overall Length 2.76 inch (70 mm)
View Details
Hand Tap 105OS-10-32 - 105OS-10-32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 10
View Details
M2.6x0.45 Tap Set SP - T10451X - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Tap Set
Other Size Specifications M2.6
Thread Form M
View Details