Universal Cutting Tools, Inc. Fast Spiral Tap 145K-B 8-32 145K-8-32-B

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-B 8-32 - 145K-8-32-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-B 8-32
145K-8-32-B
Fast Spiral Tap 145K-B 8-32 145K-8-32-B
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-8-32-B
Product Name Fast Spiral Tap 145K-B 8-32
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 499334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Fluted Tap; Spiral flute
Nominal ISO Size M5
Thread Form Metric
View Details
Hand Tap 105K-1-12 - 105K-1-12 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1"
View Details
M6x1+0.002 Spiral Point Tap - T07306SP2 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M6
Thread Form M
View Details