Universal Cutting Tools, Inc. Fast Spiral Tap 145K-P 7/16-20 145K-7/16-20-P

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-P 7/16-20 - 145K-7/16-20-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-P 7/16-20
145K-7/16-20-P
Fast Spiral Tap 145K-P 7/16-20 145K-7/16-20-P
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-7/16-20-P
Product Name Fast Spiral Tap 145K-P 7/16-20
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5089755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Fluted Tap; Spiral flute
Nominal ISO Size M3
Thread Form Metric
View Details
Hand Tap 100K-T 7/8-14 - 100K-7/8-14-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 7/8"
View Details
M5x0.5 Bottom Lead Tap - T11052P - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M5
Thread Form M
View Details