Universal Cutting Tools, Inc. Fast Spiral Tap 145K-B 7/16-20 145K-7/16-20-B

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-B 7/16-20 - 145K-7/16-20-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-B 7/16-20
145K-7/16-20-B
Fast Spiral Tap 145K-B 7/16-20 145K-7/16-20-B
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-7/16-20-B
Product Name Fast Spiral Tap 145K-B 7/16-20
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5089755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Fluted Tap; Spiral flute
Nominal ISO Size M3
Thread Form Metric
View Details
Hand Tap 100K-T 5/8-18 - 100K-5/8-18-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 5/8"
View Details
3-48 Hand Taps Machine Screw Sizes - 10720 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 3
View Details