Universal Cutting Tools, Inc. Fast Spiral Tap 145K-P 7/16-14 145K-7/16-14-P

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-P 7/16-14 - 145K-7/16-14-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-P 7/16-14
145K-7/16-14-P
Fast Spiral Tap 145K-P 7/16-14 145K-7/16-14-P
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-7/16-14-P
Product Name Fast Spiral Tap 145K-P 7/16-14
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal SAE Size 3/8"
Thread Form BSPT; BSP
Overall Length 2.76 inch (70 mm)
View Details
Hand Tap 105K-3/8-16 - 105K-3/8-16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 3/8"
View Details
M16x2+0.015 Spiral Point Tap - T07606SP15 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M16
Thread Form M
View Details