Universal Cutting Tools, Inc. Fast Spiral Tap 145K-B 6-32 145K-6-32-B

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-B 6-32 - 145K-6-32-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-B 6-32
145K-6-32-B
Fast Spiral Tap 145K-B 6-32 145K-6-32-B
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-6-32-B
Product Name Fast Spiral Tap 145K-B 6-32
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications PG9
Thread Form PG
Overall Length 3.94 inch (100 mm)
View Details
Hand Tap 100K-T 1/4-20 - 100K-1/4-20-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 1/4"
View Details
10-32 Hand Taps Machine Screw Sizes - 13411 - R/N Reiff & Nestor Company
Specs
Chamfer Type Taper Tap
Nominal SAE Size # 10
View Details