Universal Cutting Tools, Inc. Fast Spiral Tap 145K-B 5-40 145K-5-40-B

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-B 5-40 - 145K-5-40-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-B 5-40
145K-5-40-B
Fast Spiral Tap 145K-B 5-40 145K-5-40-B
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-5-40-B
Product Name Fast Spiral Tap 145K-B 5-40
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6681074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Nominal ISO Size M5
Thread Form Metric
View Details
Hand Tap 100K-T 3/4-16 - 100K-3/4-16-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 3/4"
View Details
M3x0.5 Bottom Lead machine Nut Tap - T10559MP - Wiseman Threading Tools Ltd.
Specs
Type Nut Tap
Chamfer Type Bottoming Tap
Nominal ISO Size M3
View Details