Universal Cutting Tools, Inc. Fast Spiral Tap 145K-B 5/16-24 145K-5/16-24-B

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-B 5/16-24 - 145K-5/16-24-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-B 5/16-24
145K-5/16-24-B
Fast Spiral Tap 145K-B 5/16-24 145K-5/16-24-B
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-5/16-24-B
Product Name Fast Spiral Tap 145K-B 5/16-24
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form BA; BA
Overall Length 1.75 inch (44.5 mm)
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - 1-1/8-7 - 21870 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size 1 1/8"
Thread Form STI
View Details
Hand Tap 100K-T 1-8 - 100K-1-8-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 1"
View Details