Universal Cutting Tools, Inc. Fast Spiral Tap 145K-P 5/16-18 145K-5/16-18-P

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-P 5/16-18 - 145K-5/16-18-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-P 5/16-18
145K-5/16-18-P
Fast Spiral Tap 145K-P 5/16-18 145K-5/16-18-P
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-5/16-18-P
Product Name Fast Spiral Tap 145K-P 5/16-18
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M4
Thread Form Metric
Overall Length 1.77 inch (45 mm)
View Details
Taper Pipe Tap 110-1-1/4 - 110-1-1/4 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Pipe Tap (Taper)
Nominal SAE Size 1 1/4"
Thread Length 1.75 inch (44.45 mm)
View Details
M4.5x0.75 Second Lead Tap - T11003S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
View Details