Universal Cutting Tools, Inc. Fast Spiral Tap 145K-B 4-40 145K-4-40-B

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-B 4-40 - 145K-4-40-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-B 4-40
145K-4-40-B
Fast Spiral Tap 145K-B 4-40 145K-4-40-B
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-4-40-B
Product Name Fast Spiral Tap 145K-B 4-40
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 3.15 inch (80 mm)
View Details
Hand Tap 100-T 5-44 - 100-5-44-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size # 5
View Details
M3x0.35 Bottom Lead Tap - T10502P - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M3
Thread Form M
View Details