Universal Cutting Tools, Inc. Fast Spiral Tap 145K-P 3/8-16 145K-3/8-16-P

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-P 3/8-16 - 145K-3/8-16-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-P 3/8-16
145K-3/8-16-P
Fast Spiral Tap 145K-P 3/8-16 145K-3/8-16-P
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-3/8-16-P
Product Name Fast Spiral Tap 145K-P 3/8-16
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 427953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Thread Form Pg
Overall Length 3.15 inch (80 mm)
View Details
Hand Tap 100-P 10-24 - 100-10-24-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 10
View Details
3-56 Hand Taps Machine Screw Sizes - 11022 - R/N Reiff & Nestor Company
Specs
Chamfer Type Plug Tap
Nominal SAE Size # 3
View Details