Universal Cutting Tools, Inc. Fast Spiral Tap 145K-B 3/4-10 145K-3/4-10-B

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-B 3/4-10 - 145K-3/4-10-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-B 3/4-10
145K-3/4-10-B
Fast Spiral Tap 145K-B 3/4-10 145K-3/4-10-B
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-3/4-10-B
Product Name Fast Spiral Tap 145K-B 3/4-10
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5090137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hand tap
Nominal ISO Size M12
Overall Length 2.95 inch (75 mm)
View Details
Hand Tap 100K-P 5/8-11 - 100K-5/8-11-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 5/8"
View Details
M4x0.75 Tap Set SP - T10901X - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Tap Set
Nominal ISO Size M4
Thread Form M
View Details