Universal Cutting Tools, Inc. Fast Spiral Tap 145K-P 10-24 145K-10-24-P

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-P 10-24 - 145K-10-24-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-P 10-24
145K-10-24-P
Fast Spiral Tap 145K-P 10-24 145K-10-24-P
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-10-24-P
Product Name Fast Spiral Tap 145K-P 10-24
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6681096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Nominal SAE Size 3/8"
Thread Form Unf
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - 3/8-24 - 31070 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size 3/8"
Thread Form STI
View Details
Hand Tap 105K-7/16-14 - 105K-7/16-14 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 7/16"
View Details