Universal Cutting Tools, Inc. Fast Spiral Tap 145K-P 1/4-28 145K-1/4-28-P

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-P 1/4-28 - 145K-1/4-28-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-P 1/4-28
145K-1/4-28-P
Fast Spiral Tap 145K-P 1/4-28 145K-1/4-28-P
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-1/4-28-P
Product Name Fast Spiral Tap 145K-P 1/4-28
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M30
Thread Form Metric
Overall Length 5.43 inch (138 mm)
View Details
Hand Tap 100K-P 7/8-14 - 100K-7/8-14-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 7/8"
View Details
M4x0.5 Spiral Flute Tap - T10807SF - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M4
Thread Form M
View Details