Universal Cutting Tools, Inc. Fast Spiral Tap 145K-B 1/4-28 145K-1/4-28-B

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-B 1/4-28 - 145K-1/4-28-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-B 1/4-28
145K-1/4-28-B
Fast Spiral Tap 145K-B 1/4-28 145K-1/4-28-B
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-1/4-28-B
Product Name Fast Spiral Tap 145K-B 1/4-28
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thread Form Metric Fine
Overall Length 2.76 inch (70 mm)
View Details
Hand Tap 105-1/4-28 - 105-1/4-28 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1/4"
View Details
M8x0.75 Spiral Point Tap - T11806SP - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M8
Thread Form M
View Details