Universal Cutting Tools, Inc. Fast Spiral Tap 145K-P 1/4-20 145K-1/4-20-P

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-P 1/4-20 - 145K-1/4-20-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-P 1/4-20
145K-1/4-20-P
Fast Spiral Tap 145K-P 1/4-20 145K-1/4-20-P
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-1/4-20-P
Product Name Fast Spiral Tap 145K-P 1/4-20
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M10
Thread Form Metric
Overall Length 2.76 inch (70 mm)
View Details
Hand Tap 100OS-1-1/2-6 - 100OS-1-1/2-6 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1 1/2"
View Details
M3x0.5 Taper Lead Tap - T10554T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M3
Thread Form M
View Details