Universal Cutting Tools, Inc. Pulley Tap 135K-3/8-16 135K-3/8-16

Description
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand
Description
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 135K-3/8-16 - 135K-3/8-16 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 135K-3/8-16
135K-3/8-16
Pulley Tap 135K-3/8-16 135K-3/8-16
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 135K-3/8-16
Product Name Pulley Tap 135K-3/8-16
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 7495688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M3
Thread Form Metric Coarse
Overall Length 1.89 inch (48 mm)
View Details
Hand Tap 105-5/16-24 - 105-5/16-24 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 5/16"
View Details
M8x1.25 Taper Lead Tap - T11904T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M8
Thread Form M
View Details