Universal Cutting Tools, Inc. Pulley Tap 135K-10-24 135K-10-24

Description
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Shanks are made to standard hand tap dimensions
Description
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Shanks are made to standard hand tap dimensions

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 135K-10-24 - 135K-10-24 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 135K-10-24
135K-10-24
Pulley Tap 135K-10-24 135K-10-24
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Shanks are made to standard hand tap dimensions

Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Shanks are made to standard hand tap dimensions

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 135K-10-24
Product Name Pulley Tap 135K-10-24
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 2.6 inch (66 mm)
View Details
Hand Tap 100-B 12-28 - 100-12-28-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size # 12
View Details
M5x0.8+0.001 Spiral Point Tap - T07256SP1 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M5
Thread Form M
View Details