Universal Cutting Tools, Inc. Pulley Tap 135K-1/4-20 135K-1/4-20

Description
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand
Description
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 135K-1/4-20 - 135K-1/4-20 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 135K-1/4-20
135K-1/4-20
Pulley Tap 135K-1/4-20 135K-1/4-20
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 135K-1/4-20
Product Name Pulley Tap 135K-1/4-20
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M16
Thread Form Metric
Overall Length 4.02 inch (102 mm)
View Details
Hand Tap 100K-T 9/16-18 - 100K-9/16-18-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Other Size Specifications 9/16"
View Details
M10x1.5+0.002 Second Lead Tap - T07403S2 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M10
Thread Form M
View Details