Universal Cutting Tools, Inc. Pulley Tap 135K-1/2-13 135K-1/2-13

Description
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand
Description
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 135K-1/2-13 - 135K-1/2-13 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 135K-1/2-13
135K-1/2-13
Pulley Tap 135K-1/2-13 135K-1/2-13
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 135K-1/2-13
Product Name Pulley Tap 135K-1/2-13
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6699407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M3; M4; M5; M6; M8; M10
Thread Form Metric
Overall Length 2.48 inch (63 mm)
View Details
Hand Tap 105K-3/4-10 - 105K-3/4-10 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 3/4"
View Details
10-32 Hand Taps Machine Screw Sizes - 13410 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 10
View Details