Universal Cutting Tools, Inc. Pulley Tap 130K-8-32-6 130K-8-32-6

Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Shanks are made to standard hand tap dimensions
Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Shanks are made to standard hand tap dimensions

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 130K-8-32-6 - 130K-8-32-6 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 130K-8-32-6
130K-8-32-6
Pulley Tap 130K-8-32-6 130K-8-32-6
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Shanks are made to standard hand tap dimensions

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Shanks are made to standard hand tap dimensions

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 130K-8-32-6
Product Name Pulley Tap 130K-8-32-6
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6681096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Nominal SAE Size 3/8"
Thread Form Unf
View Details
Hand Tap 100-B 1-14 - 100-1-14-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size 1"
View Details
M8x1.25+0.015 Bottom Lead Tap - T07352P15 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M8
Thread Form M
View Details