Universal Cutting Tools, Inc. Pulley Tap 130K-3/8-16-10 130K-3/8-16-10

Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand
Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 130K-3/8-16-10 - 130K-3/8-16-10 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 130K-3/8-16-10
130K-3/8-16-10
Pulley Tap 130K-3/8-16-10 130K-3/8-16-10
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 130K-3/8-16-10
Product Name Pulley Tap 130K-3/8-16-10
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M12
Thread Form Metric
Overall Length 3.5 inch (89 mm)
View Details
Hand Tap 100K-P 1-1/2-6 - 100K-1-1/2-6-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1 1/2"
View Details
10-24 Hand Taps Machine Screw Sizes - 13332 - R/N Reiff & Nestor Company
Specs
Chamfer Type Plug Tap
Nominal SAE Size # 10
View Details