Universal Cutting Tools, Inc. Pulley Tap 130K-3/4-10-8 130K-3/4-10-8

Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand
Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 130K-3/4-10-8 - 130K-3/4-10-8 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 130K-3/4-10-8
130K-3/4-10-8
Pulley Tap 130K-3/4-10-8 130K-3/4-10-8
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 130K-3/4-10-8
Product Name Pulley Tap 130K-3/4-10-8
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M20
Thread Form Metric
Overall Length 4.41 inch (112 mm)
View Details
SST High Performance Power Taps -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Tap - Non Metric - 68084 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 1/2"
View Details