Universal Cutting Tools, Inc. Pulley Tap 130K-1-8-12 130K-1-8-12

Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand
Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 130K-1-8-12 - 130K-1-8-12 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 130K-1-8-12
130K-1-8-12
Pulley Tap 130K-1-8-12 130K-1-8-12
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 130K-1-8-12
Product Name Pulley Tap 130K-1-8-12
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form UNC; UNC
Overall Length 1.89 inch (48 mm)
View Details
Hand Tap 100K-B 3/4-10 - 100K-3/4-10-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size 3/4"
View Details
SST High Performance Power Taps -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Cutting Taps - CoroTap 100 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.3500 to 1.5 inch (8.89 to 38 mm)
View Details