Universal Cutting Tools, Inc. Pulley Tap 130K-1/4-28-6 130K-1/4-28-6

Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand
Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 130K-1/4-28-6 - 130K-1/4-28-6 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 130K-1/4-28-6
130K-1/4-28-6
Pulley Tap 130K-1/4-28-6 130K-1/4-28-6
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 130K-1/4-28-6
Product Name Pulley Tap 130K-1/4-28-6
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 215580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M4
Thread Form Metric
Overall Length 2.09 inch (53 mm)
View Details
M8x1.25 DIN376 Taper Lead Tin Tap - T02254T - Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M8
Thread Form M
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M10-1.25 - 50970 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M10
Thread Form STI
View Details
High Performance Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Spiral Fluted Tap; Spiral Point Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details