Universal Cutting Tools, Inc. Extension Pipe Tap 125K-1/2-14-6 125K-1/2-14-6

Description
Extension Pipe Tap - Regular Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand
Description
Extension Pipe Tap - Regular Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Extension Pipe Tap 125K-1/2-14-6 - 125K-1/2-14-6 - Universal Cutting Tools, Inc.
Warren, MI, USA
Extension Pipe Tap 125K-1/2-14-6
125K-1/2-14-6
Extension Pipe Tap 125K-1/2-14-6 125K-1/2-14-6
Extension Pipe Tap - Regular Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Extension Pipe Tap - Regular Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 125K-1/2-14-6
Product Name Extension Pipe Tap 125K-1/2-14-6
Type Extension Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6681113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Left handed thread
Nominal ISO Size M12
Thread Form Metric
View Details
Hand Tap 100K-P 2-56 - 100K-2-56-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 2
View Details
SST High Performance Power Taps -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details