Universal Cutting Tools, Inc. Straight Pipe Tap 120K-3/8 120K-3/8

Description
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand
Description
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Straight Pipe Tap 120K-3/8 - 120K-3/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
Straight Pipe Tap 120K-3/8
120K-3/8
Straight Pipe Tap 120K-3/8 120K-3/8
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 120K-3/8
Product Name Straight Pipe Tap 120K-3/8
Type Pipe Tap (Straight)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5089597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination
Nominal ISO Size M4
Thread Form Metric
View Details
Hand Tap 105OS-1-12 - 105OS-1-12 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1"
View Details
M8x0.5 Second Lead Tap - T11753S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M8
Thread Form M
View Details