Universal Cutting Tools, Inc. Straight Pipe Tap 120K-3/4 120K-3/4

Description
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand
Description
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Straight Pipe Tap 120K-3/4 - 120K-3/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
Straight Pipe Tap 120K-3/4
120K-3/4
Straight Pipe Tap 120K-3/4 120K-3/4
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 120K-3/4
Product Name Straight Pipe Tap 120K-3/4
Type Pipe Tap (Straight)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6681100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Nominal SAE Size 1/4"
Thread Form Unc
View Details
Hand Tap 100K-T 3/8-24 - 100K-3/8-24-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 3/8"
View Details
M6x0.75 Spiral Flute Tap - T11357SF - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M6
Thread Form M
View Details