Universal Cutting Tools, Inc. Straight Pipe Tap 120K-1/4 120K-1/4

Description
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand
Description
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Straight Pipe Tap 120K-1/4 - 120K-1/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
Straight Pipe Tap 120K-1/4
120K-1/4
Straight Pipe Tap 120K-1/4 120K-1/4
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 120K-1/4
Product Name Straight Pipe Tap 120K-1/4
Type Pipe Tap (Straight)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal SAE Size 3/8"
Thread Form BSPT; BSP
Overall Length 2.76 inch (70 mm)
View Details
Hand Tap 100-P 1-1/2-6 - 100-1-1/2-6-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1 1/2"
View Details
M2.3x0.4 Taper Lead Tap SP - T10304T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Other Size Specifications M2.3
Thread Form M
View Details