Universal Cutting Tools, Inc. Straight Pipe Tap 120K-1/2 120K-1/2

Description
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand
Description
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Straight Pipe Tap 120K-1/2 - 120K-1/2 - Universal Cutting Tools, Inc.
Warren, MI, USA
Straight Pipe Tap 120K-1/2
120K-1/2
Straight Pipe Tap 120K-1/2 120K-1/2
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 120K-1/2
Product Name Straight Pipe Tap 120K-1/2
Type Pipe Tap (Straight)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 215574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 2.28 inch (58 mm)
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M7-1.0 - 40770 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Other Size Specifications M7
Thread Form STI
View Details
Hand Tap 105-7/16-20 - 105-7/16-20 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 7/16"
View Details