Universal Cutting Tools, Inc. Taper Pipe Tap 115K-1/8 115K-1/8

Description
Taper Pipe Tap - Interrupted Thread - Korean Brand
Description
Taper Pipe Tap - Interrupted Thread - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Taper Pipe Tap 115K-1/8 - 115K-1/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Pipe Tap 115K-1/8
115K-1/8
Taper Pipe Tap 115K-1/8 115K-1/8
Taper Pipe Tap - Interrupted Thread - Korean Brand

Taper Pipe Tap - Interrupted Thread - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 115K-1/8
Product Name Taper Pipe Tap 115K-1/8
Type Interrupted Thread Tap; Pipe Tap (Taper)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute, taper
Chamfer Type Taper Tap
Nominal ISO Size M6
View Details
Hand Tap 100K-B 1/4-28 - 100K-1/4-28-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size 1/4"
View Details
2-64 Hand Taps Machine Screw Sizes - 10611 - R/N Reiff & Nestor Company
Specs
Chamfer Type Taper Tap
Nominal SAE Size # 2
View Details