Universal Cutting Tools, Inc. Taper Pipe Tap 115K-1/4 115K-1/4

Description
Taper Pipe Tap - Interrupted Thread - Korean Brand
Description
Taper Pipe Tap - Interrupted Thread - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Taper Pipe Tap 115K-1/4 - 115K-1/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Pipe Tap 115K-1/4
115K-1/4
Taper Pipe Tap 115K-1/4 115K-1/4
Taper Pipe Tap - Interrupted Thread - Korean Brand

Taper Pipe Tap - Interrupted Thread - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 115K-1/4
Product Name Taper Pipe Tap 115K-1/4
Type Interrupted Thread Tap; Pipe Tap (Taper)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 7495688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M3
Thread Form Metric Coarse
Overall Length 1.89 inch (48 mm)
View Details
Hand Tap 105-1/2-20 - 105-1/2-20 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1/2"
View Details
M24x3+0.015 Taper Lead Tap - T07704T15 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M24
Thread Form M
View Details