Universal Cutting Tools, Inc. Taper Pipe Tap 115K-1/2 115K-1/2

Description
Taper Pipe Tap - Interrupted Thread - Korean Brand
Description
Taper Pipe Tap - Interrupted Thread - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Taper Pipe Tap 115K-1/2 - 115K-1/2 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Pipe Tap 115K-1/2
115K-1/2
Taper Pipe Tap 115K-1/2 115K-1/2
Taper Pipe Tap - Interrupted Thread - Korean Brand

Taper Pipe Tap - Interrupted Thread - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 115K-1/2
Product Name Taper Pipe Tap 115K-1/2
Type Interrupted Thread Tap; Pipe Tap (Taper)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thread Form UNC; UNC
Overall Length 4.13 inch (105 mm)
View Details
Hand Tap 105OS-6-40 - 105OS-6-40 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 6
View Details
M4x0.8 Bottom Lead Tap SP - T10922P - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M4
Thread Form M
View Details